MOSFET 2N-CH 80V 3.6A 8SO Product overview: IRF7380PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7380PBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 80V 3.6A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187242-IRF7380PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7380PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 73mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 25V
MOSFET 2N-CH 80V 3.6A 8SO
80V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Power MOSFET |
| Product Number | 289-IRF7380PBF | IRF7380PBF-ND | 1187242-IRF7380PBF | IRF7380PBF | 70017514 |
| Product Name | 80V 3.6A MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - IRF7380PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | 80V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube |