Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 2 3 4 5 6 7 10 20 27
Product Name Notes
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6845 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6845 A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6849 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A...
-200V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6851 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6851 A...
100V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6796 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line MIL-PRF-19500/557 Similar Parts 2N6796...
200V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6784 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6784 A...
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A 2N6770 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6770 A...
100V Automotive Grade Single N-Channel HEXFET Power MOSFET rated at 114.0 amperes optimized with low on resistance.
60V Automotive Grade Single N-Channel HEXFET Power MOSFET in a DirectFET SB package rated at 21.0 amperes optimized with low on resistance.
60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package Benefits Advanced Process Technology Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications Exceptionally Small Footprint and...
A 100V Automotive Grade Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 124 amperes optimized with low on resistance Applications DIN rail power supplies
A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance. Potential Applications Automotive 48V Motor Drive Brushless Motor...
N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23 The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly...
The AIMW120R045M1 is specifically designed to meet the high requirements demanded by the automotive industry with regards to reliability, quality and performance. The increase of switching frequency for a converter...
The CoolSiC™ Automotive MOSFET 1200 V in Q-DPAK package is tailored to address OBC/DC-DC applications for 800V Automotive architecture. Leveraging Top-Side-Cooling (TSC) technology, it can provide customers with an outstanding...
The CoolSiC™ Automotive MOSFET 750 V G1 is a highly robust SiC MOSFET for the best combination of system performance and reliability The CoolSiC™ MOSFET 750 V G1 leverages more...
The CoolSiC™ Automotive MOSFET 750 V G1 leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility,...
The CoolSiC™ Automotive MOSFET 750 V Generation 2 offers improved switching performance, reduced losses, and enhanced thermal management. With a 25% increase in switching speed and up to 35% improved...
The CoolSiC™ MOSFET 750 V G1 leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling...
The CoolSiC™ MOSFET 750 V is a highly robust SiC MOSFET for the best system performance and reliability. The CoolSiC™ MOSFET 750 V leverages more than 20 years of SiC...
With Infineon’s performance optimized chip technology (Gen1p), the SiC Mosfet features best-in-class switching performance, robustness against parasitic turn-ons, as well as improved RDSon and Rth(j-c). High power density, superior efficiency,...

Next >>