Infineon Technologies AG FET, MOSFET Arrays IRF7316PBF

Description
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7316PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7316PBF-ND
FET, MOSFET Arrays IRF7316PBF-ND
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 4.9A MOSFET Transistor
289-IRF7316PBF
30V 4.9A MOSFET Transistor 289-IRF7316PBF
MOSFET 2P-CH 30V 4.9A 8SO Product overview: IRF7316PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7316PBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4.9A 8SO Product overview: IRF7316PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7316PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 17447680 - Radwell International
Willingboro, NJ, United States
Transistor
17447680
Transistor 17447680
DUAL P CHANNEL MOSFET, -30V, SOIC; TRANSISTOR POLARITY:DUAL P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-4.9A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

DUAL P CHANNEL MOSFET, -30V, SOIC; TRANSISTOR POLARITY:DUAL P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-4.9A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7316PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7316PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7316PBF
MOSFET 2P-CH 30V 4.9A 8SO

MOSFET 2P-CH 30V 4.9A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF7316PBF-ND 289-IRF7316PBF 17447680 IRF7316PBF
Product Name FET, MOSFET Arrays 30V 4.9A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details