N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 1046567-IRF6727MTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 74nC @ 4.5V
Max Input Capacitance: 6190pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6727MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6727MTRPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 30V, 180A, 150DEG C, 89W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET 30V 1 N-CH HEXFET 1.7mOhms 49nC
30V 1.7mΩ@32A,10V 2.35V@100uA null MG-WDSON-5 MOSFETs ROHS
MOSFET N-CH 30V 32A DIRECTFET
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF6727MTRPBFTR-ND | 1046567-IRF6727MTRPBF | 2583968P | 278-IRF6727MTRPBF | 91Y4749 | IRF6727MTRPBF | IRF6727MTRPBF | IRF6727MTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6727MTRPBF | MOSFETs | 30V 32A MOSFET Transistor | Mosfet, N-Ch, 30V, 180A, 150Deg C, 89W; Channel Type Infineon | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |||||
| Package Type | DirectFET™ Isometric MX | SOT3; DIRECTFET MX | WDSON | Tape & Reel (TR) | TO-3 | Surface Mount | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2800 to 89000 milliwatts | 89 milliwatts | 2800 milliwatts | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |