Infineon Technologies AG Single FETs, MOSFETs IRF6644TR1PBF

Description
N-Channel 100V 10.3A (Ta), 60A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MN
Request a Quote Datasheet
Description
N-Channel 100V 10.3A (Ta), 60A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6644TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6644TR1PBFTR-ND
Single FETs, MOSFETs IRF6644TR1PBFTR-ND
N-Channel 100V 10.3A (Ta), 60A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MN

N-Channel 100V 10.3A (Ta), 60A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MN

Buy Now Datasheet
Singapore, Singapore
100V 10.3A MOSFET Transistor
278-IRF6644TR1PBF
100V 10.3A MOSFET Transistor 278-IRF6644TR1PBF
MOSFET N-CH 100V 10.3A DIRECTFET Product overview: IRF6644TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6644TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10.3A DIRECTFET Product overview: IRF6644TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6644TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6644TR1PBF - 128538-IRF6644TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6644TR1PBF
128538-IRF6644TR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6644TR1PBF 128538-IRF6644TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 128538-IRF6644TR1PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MN Dimension: DirectFET Isometric MN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10.3A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 4.8V @ 150μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 10.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128538-IRF6644TR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MN
Dimension: DirectFET Isometric MN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10.3A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 4.8V @ 150μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6644TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6644TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6644TR1PBF
MOSFET N-CH 100V 10.3A DIRECTFET

MOSFET N-CH 100V 10.3A DIRECTFET

Supplier's Site
Single FETs, MOSFETs - IRF6644TR1PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6644TR1PBF
Single FETs, MOSFETs IRF6644TR1PBF
MOSFET N-CH 100V 10.3A DIRECTFET

MOSFET N-CH 100V 10.3A DIRECTFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6644TR1PBFTR-ND 278-IRF6644TR1PBF 128538-IRF6644TR1PBF IRF6644TR1PBF IRF6644TR1PBF
Product Name Single FETs, MOSFETs 100V 10.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6644TR1PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MN Tape & Reel (TR) SOT3; DIRECTFET MN DirectFETTM Isometric MN DirectFET™ Isometric MN
PD 2800 milliwatts 2800 to 89000 milliwatts 2800 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
600V IGBT Transistor - 279-AIKW30N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 187 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers