Infineon Technologies AG Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Product Name Notes
20 A OptiMOS™ power stage with integrated current sense The TDA21520 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an...
35 A OptiMOS™ power stage with Integrated current sense The TDA21535 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an...
High Efficiency OptiMOS™ 90A Integrated internal Current Sense Power Stage The TDA21590 integrated power stage contains a low quiescent current synchronous buck gate-driver IC which is co-packed with control and...
High-efficiency OptiMOS™ 70 A integrated power stage with internal current sense Infineon’s TDA21570, 70 A integrated power stage, contains a low quiescent current synchronous buck gate-driver IC. In addition, the...
OptiMOS™ integrated point-of-load 16 A single output high efficiency buck regulator The IR3888B OptiMOS™ IPOL 16 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT)...
OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control...
OptiMOS™ IPOL TDA38640A is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with Intel SVID/I2C compliance. A proprietary fast COT engine enables a fast transient response and...
OptiMOS™ IPOL TDA38725A is an easy-to-use, fully integrated, highly efficient 25 A synchronous buck regulator with PMBUS Compliance. A proprietary fast COT engine enables a fast transient response and reduces...
OptiMOS™ IPOL TDA38740A is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with PMBUS compliance. A proprietary fast COT engine enables a fast transient response and reduces...
OptiMOS™ single-voltage synchronous buck regulator 40 A with SVID and I2C The TDA38640 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient 40A synchronous buck regulator with Intel SVID...
OptiMOSTM integrated power stage with best-in-class efficiency and thermal performance The TDA21490 enables robust and reliable voltage regulator (VR) design for high-performance xPUs, ASICs and SoCs used in server,...
OPTIREG™ multiphase: automotive integrated power stage The AEC-Q100 qualified TLF12501 integrated power stage is a member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived...
TDA21472 OptiMOS™ Powerstage The TDA21472 power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with Schottky diode, and high-side and low-side MOSFETs. The package is optimized for PCB...
TDA22590 integrated power-stage contains a low quiescent current synchronous buck gate-driver IC which is embedded along with control and synchronous MOSFETs in a small 4mm x 6mm package. The paired...
TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining...
TDA38807 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining...
TDM22544D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x8 mm package. The package is optimized for...
TDM22545D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x5 mm package. The package is optimized for...
The AEC-Q100 qualified TLF12505 integrated power stage is member of the OPTIREG™ multiphase product family and is optimized to fit to requirements derived from the automotive segment by utilizing a...
The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves...
The TDA38813 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves...
The TDA38825 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves...
The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves...
The XDPP1140-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The...
The XDPP1148-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The...
XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications Infineon presents industry’s smallest digital power controller offered in 24-pin VQFN package. The XDP™ digital power supply controller...
XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications The XDPP1100-Q040 is a highly-integrated and programmable XDP™ digital power supply controller. This device offers advanced power control...
XDPE19283B can be configured in one of the following phase combinations between the two loops: 8+0, 7+1, 6+2 and 4+4. Command and monitor functions are controlled through the SVI3 interface...
XDPE19284 phase configuration is flexible in how the 8 phases are allocated to the 2 loops. Command and monitoring functions are controlled through the PMBus and SVID interfaces which support...
XDPE192C4 can be configured in one of the following phase combinations between the two loops: 12+0, 11+1, 10+2, 8+4 or 6+6 phases. Command and monitoring functions are controlled through the...
XDPE1A2G5B digital dual loop 16 phase controller provides power for AI servers, workstations, and telecom applications that use AVSBUS. Typical configurations of 16+0, 15+1, and up to 8+8 are supported.
XDPE1A2G7B digital dual loop 16 phase controller provides power for nVIDIA AI servers, workstations and high-end desktop GPU applications. Typical configurations of 16+0, 15+1, and up to 8+8 are supported.