Infineon Technologies AG Single FETs, MOSFETs IRF6726MTR1PBF

Description
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet
Description
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6726MTR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6726MTR1PBFTR-ND
Single FETs, MOSFETs IRF6726MTR1PBFTR-ND
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

Buy Now Datasheet
Singapore, Singapore
30V 32A MOSFET Transistor
278-IRF6726MTR1PBF
30V 32A MOSFET Transistor 278-IRF6726MTR1PBF
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6726MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6726MTR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6726MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6726MTR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6726MTR1PBF - 120481-IRF6726MTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6726MTR1PBF
120481-IRF6726MTR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6726MTR1PBF 120481-IRF6726MTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 120481-IRF6726MTR1PB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MT Dimension: DirectFET Isometric MT Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 77nC @ 4.5V Max Input Capacitance: 6140pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 120481-IRF6726MTR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MT
Dimension: DirectFET Isometric MT
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 77nC @ 4.5V
Max Input Capacitance: 6140pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6726MTR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6726MTR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6726MTR1PBF
MOSFET N-CH 30V 32A DIRECTFET

MOSFET N-CH 30V 32A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6726MTR1PBFTR-ND 278-IRF6726MTR1PBF 120481-IRF6726MTR1PBF IRF6726MTR1PBF
Product Name Single FETs, MOSFETs 30V 32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6726MTR1PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MT Tape & Reel (TR) SOT3; DIRECTFET MT DirectFETTM Isometric MT
PD 2800 milliwatts 2800 to 89000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers