Manufacturer: Infineon Technologies
Win Source Part Number: 1187270-IRF7420
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 11.5A
Rds On (Maximum) at Id, Vgs: 14mOhm at 11.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 4.5V
Gate Source Voltage (Maximum): ±8V
Input Capacitance (Ciss) (Maximum) at Vds: 3529pF at 10V
MOSFET P-CH 12V 11.5A 8SO Product overview: IRF7420 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7420 can be used for catalog matching and distributor lookup.
P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187270-IRF7420 | 278-IRF7420 | IRF7420-ND | IRF7420 |
| Product Name | FETs - Single - IRF7420 | 12V 11.5A MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 12 volts | |||
| QG | 38 nC | |||
| PD | 2500 milliwatts | 2500 milliwatts |