Manufacturer: Infineon Technologies
Win Source Part Number: 017502-IRF7314TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7314
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Rds On at Id,Vgs: 58 mOhm @ 2.9A, 4.5V
Alternative Parts (Cross-Reference): Si9933CDY-T1-GE3; Si9933CDY-T1-E3; Si9933BDY-E3; SI9933BDY;
Introduction Date: November 18, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 20V 5.3A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 20V 5.3A 2W Surface Mount 8-SO
MOSFET 2P-CH 20V 5.3A 8SO Product overview: IRF7314TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7314TRPBF can be used for catalog matching and distributor lookup.
MOSFET MOSFT DUAL PCh -20V 5.3A
MOSFET 2P-CH 20V 5.3A 8-SOIC
(PRICE/TC) DUAL MOSFET, DUAL P CHANNEL, -5.3 A, -20 V, 0.049 OHM, -4.5 V, -700 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Dual MOSFET, Dual P Channel, -5.3 A, -20 V, 0.049 ohm, -4.5 V, -700 mV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017502-IRF7314TRPBF | IRF7314PBFTR-ND | 289-IRF7314TRPBF | IRF7314TRPBF | IRF7314TRPBF | 108080870 | 42Y0406 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314TRPBF | FET, MOSFET Arrays | 20V 5.3A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Transistor | Dual Mosfet, Dual P Channel, -5.3 A, -20 V, 0.049 Ohm, -4.5 V, -700 Mv Rohs Compliant Infineon |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 2000 milliwatts | 2 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 |