Infineon Technologies AG 30V 24A MOSFET Transistor IRF6612TRPBF

Description
MOSFET N-CH 30V 24A DIRECTFET Product overview: IRF6612TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6612TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 24A DIRECTFET Product overview: IRF6612TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6612TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 24A MOSFET Transistor
278-IRF6612TRPBF
30V 24A MOSFET Transistor 278-IRF6612TRPBF
MOSFET N-CH 30V 24A DIRECTFET Product overview: IRF6612TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6612TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 24A DIRECTFET Product overview: IRF6612TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6612TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6612TRPBF - 017464-IRF6612TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6612TRPBF
017464-IRF6612TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6612TRPBF 017464-IRF6612TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017464-IRF6612TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Ta), 136A (Tc) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 45nC @ 4.5V Max Input Capacitance: 3970pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 24A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017464-IRF6612TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 136A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 45nC @ 4.5V
Max Input Capacitance: 3970pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 24A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF6612TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6612TRPBFTR-ND
Single FETs, MOSFETs IRF6612TRPBFTR-ND
N-Channel 30V 24A (Ta), 136A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 24A (Ta), 136A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6612TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6612TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6612TRPBF
MOSFET N-CH 30V 24A DIRECTFET

MOSFET N-CH 30V 24A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF6612TRPBF 017464-IRF6612TRPBF IRF6612TRPBFTR-ND IRF6612TRPBF
Product Name 30V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6612TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) SOT3; DIRECTFET MX DirectFET™ Isometric MX DirectFETTM Isometric MX
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details