Infineon Technologies AG Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6845 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6845 A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6849 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A...
-200V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6851 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6851 A...
100V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6796 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line MIL-PRF-19500/557 Similar Parts 2N6796...
200V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6784 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6784 A...
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A 2N6770 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6770 A...
100V Automotive Grade Single N-Channel HEXFET Power MOSFET rated at 114.0 amperes optimized with low on resistance.
Best-in-class OptiMOS™ 5 25V power MOSFET in high performance PQFN 3.3x3.3mm package for further performance improvement Infineon extends its’ high performance MOSFET portfolio with BSZ009NE2LS5 OptiMOS™ 5 25V power MOSFET...
Designers who used this product also designed with BSS123N | Small signal/small power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET BSS123N | Small signal/small power MOSFET BSZ086P03NS3 G | P-Channel...
Dual N-Channel Small Signal 20 V MOSFET in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and...
Industry leading power MOSFET technology for telecom and server applications with OptiMOS™ 5 80V in S3O8 package Infineon’s OptiMOS™ 5 80V industrial power MOSFET BSZ084N08NS5 offers a RDS(on) reduction...
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance...
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both...
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor...
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary...
Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%...
N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23 The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly...
N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS127I in SOT-23-3 package features VDS 600 V and R...
N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS138I in SOT-23-3 package features VDS 60 V and R...
N-Channel Small Signal MOSFET 100 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 100 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SC-59 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SOT- 323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and...
N-Channel Small Signal MOSFET 20 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 20 V in TSOP-6 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 200 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT-89 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 240 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 30 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 400 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 600 V in SOT223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 75 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%...
OptiMOS™ 30V in S308 package Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 30V the best choice for the demanding requirements...
OptiMOS™ 30V power MOSFETs for efficient power management Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 30V the best choice for...
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used...
OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 100V power MOSFETs are especially designed for synchronous rectification in telecom and server power supplies. In addition, these devices can also be utilized in other industrial applications such...
OptiMOS™ 5 25 V Power Block in 5x6 mm² OptiMOS™ 5 Power Block is a leadless SMD package in a 5x6 mm² package, including a low-side and a high-side MOSFET...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by...
OptiMOS™ 5 Power Block is a leadless SMD package in a 5.0x6.0mm² package outline, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two...
OptiMOS™ 5 power MOSFET 100 V in a PQFN 3x3 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in...
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in...
OptiMOS™ 5 power MOSFET 150 V logic level in SuperSO8 The OptiMOS™ 5 power MOSFET logic level 150 V family offers the same excellent performance of the OptiMOS™ 5 150...
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can...
OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching...
OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package This OptiMOS™ 5 100V power MOSFET in logic level reduces switching losses through a low...
OptiMOS™ 5 power MOSFET with enhanced temperature rating for improved robustness OptiMOS™ 5 power MOSFET in SuperSO8 package offers the latest technology together with temperature improvements in the package. This...
OptiMOS™ 5 power MOSFETs 150 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 150 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 power MOSFETs in logic level provide low RDS(on) in a small package OptiMOS™ 5 power MOSFETs in logic level are highly suitable for charging, adapter and telecom...
OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom...
OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and...
OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these...
OptiMOS™ 60V power MOSFET Benefits Dual Super SO8 package for high power density (smallest footprint) Superior thermal resistance High operating temperature up to 175°C High shot-through immunity due to Q...
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of...
OptiMOS™ low-voltage power MOSFETs - perfectly addressing the needs of charger and adapter designs Infineon’s OptiMOS™ PD power MOSFET portfolio is targeting USB-PD and adapter applications. The products offer fast...
OptiMOS™ low-voltage power MOSFETs - perfectly addressing the needs of charger and adapter designs OptiMOS™ PD power MOSFET is Infineon’s portfolio targeting USB-PD and adapter applications. The products offer fast...
OptiMOS™ power MOSFETs in SuperSO8 package Infineon's OptiMOS™ MOSFETs in SuperSO8 package extend OptiMOS™ 3 and 5 product portfolio and enable higher power density in addition to improved robustness, responding...
OptiMOS™ power transistor 40V Benefits Dual Super SO8 for high power density (smallest footprint) Superior thermal resistance High operating temperature up to 175°C High shot-through immunity due to Qgd...
OptiMOS™ small signal transistor for industrial and consumer applications in SOT-23-3 package The OptiMOS™ N-channel enhancement mode MOSFET BSS123I 100 V in SOT-23-3 package features low RDS(on) of 6...
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -250 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -30 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -30 V, TSOP-6 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-323 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode small signal Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet...
The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in...
The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens...
The 75V OptiMOS™ technology specializes in synchronous rectification applications. Based on the leading 80V technology these 75V products feature simultaneously lowest on-state resistances and superior switching performance. Summary of Features...
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The...
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in...
With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™
With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge,...
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features...
With the OptiMOS™ 5 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state...

Next >>