Infineon Technologies AG Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Page: 1 2
Product Name Notes
Enablement of horizontal and vertical angular measurement The BGT60TR13C MMIC is a 60GHz radar sensor with integrated antennas and comes with one transmitting and three receiving antennas. Thanks to the...
24GHz to 24.25GHz radar MMIC packed in a 16-pin leadless RoHS compliant TSNP package BGT24LTR11 is a silicon germanium radar MMIC for signal generation and reception, operating in the 24GHz...
This is a down-specified version of our BGT60LTR11AIP radar sensor. The operating temperature range is reduced from -20 to +85 °C towards -10 to +70 °C. The BGT60LTR11SAIP MMIC is...
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust...
High Precision Automotive/Industria l Hall Effect Sensor for 5V Applications TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost...
The BGT24LTR22 is a low power, low noise multichannel Silicon Germanium transceiver MMIC for 24GHz radar applications. It provides building blocks for analog signal generation and reception, operating in the...
The BGT60LTR11AIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP) as well as built-in motion and direction of motion detectors. A state machine enables operation...
The Infineon XENSIV™ TLE4999C8 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements on system level. It is developed in full compliance with ISO 26262. The...
The new TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems. With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by...
The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary...
The TLE4966-2K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and...
The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are...
The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and...
TLE4943C - Hall based differential wheel speed sensor with AK Protocol Infineon´s XENSIVTM TLE4943C is an integrated, active magnetic field sensor for wheel speed applications based on Hall technology.
Transceiver / twin receiver MMIC Summary of Features AECQ100 qualified Fully integrated low phase noise VCO Switchable prescaler with 1.5 GHz and 23 kHz output On chip power and temperature...
Transceiver MMIC Summary of Features AECQ100 qualified Featuring fully integrated low phase noise VCO Switchable prescaler with 1.5GHz and 23kHz output On chip power and temperature sensors Single ended RF...
XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and...
XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position...
XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for...
XENSIV™ - TLE4921-5U magnetic speed sensor with reduced power consumption Infineon´s differential Hall effect sensor TLE4921-5U provides a high sensitivity and a superior stability over temperature and symmetrical thresholds in...
XENSIV™ - TLE4922 magnetic Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting the motion...
XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux...
XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth. The sensor offers a...
XENSIV™ - TLE4929C-XAF-M28 freely programmable magnetic sensor with open EEPROM The Infineon XENSIV TLE4929 is an active Hall sensor ideally suited for crankshaft applications and similar industrial applications, such as...
XENSIV™ - TLE4929C-XAN-M28 pre-programmed magnetic sensor The Infineon TLE4929 is an active Hall sensor ideally suited for crankshaft applications and similar industrial applications, such as speedometer or any speed-sensor with...
XENSIV™ - TLE4929C-XHA-M18N Hall based crankshaft sensor for hybrid powertrains , 100 nF integrated capacitor The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains.
XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm...
XENSIV™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications Infineon´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such...
XENSIV™ - TLE493D-P2B6 A0 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A1 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A2 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A3 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within...
XENSIV™ - TLE493D-W2B6 A1 3D magnetic sensor with enhanced dynamic wake up-feature With the TLE493D-W2B6 A0-A3, a 3D sensor has been developed, which includes an enhanced dynamic wake up feature.
XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power...
XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within...
XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control...
XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the...
XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of...
XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of...
XENSIV™ - TLE4955C E41184 magnetic speed sensor for transmissions in automotive and industrial markets The Infineon XENSIVTM TLE4955 is a family of differential Hall sensors specifically designed to meet...
XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect...
XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of...
XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet...
XENSIV™ - TLE4959-5U FX magnetic speed sensor flexible, Hall based and programmable Our Infineon XENSIVTM TLE4959-5U FX is an integrated differential Hall magnetic speed sensor ideally suited for transmission...
XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended...
XENSIV™ - TLE4959-5U-R differential Hall speed sensor with direction detection for transmission applications The Infineon XENSIV TLE4959-5U-R is an integrated differential Hall speed sensor that perfectly fits into transmission applications.
XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function...
XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need...
XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating...
XENSIV™ - TLE4966-2G high precision Hall switch with two outputs Infineon´s XENSIVTM TLE4966-2G is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching...
XENSIV™ - TLE4966-3G highly sensitive automotive Hall switch with direction detection Infineon’s XENSIVTM TLE4966xG family are double Hall latches with two output pins for applications with a rotating pole...
XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the...
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching...
XENSIV™ - TLE4966V-1G in plane sensing with vertical dual Hall effect latch for automotive The TLE4966V-1G is specifically designed to detect the rotation direction and the rotation speed of a...
XENSIV™ - TLE4968-1K integrated Hall effect switch for highly accurate applications The sensor provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of...
XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary...
XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise,...
XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog...
XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor...
XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation...
XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements...
XENSIV™ - TLE4998C3C linear Hall IC for highly accurate position detections as well as current measurement applications The Infineon linear Hall IC TLE4998C3C has been designed specifically to meet the...
XENSIV™ - TLE4999C4 programmable dual channel linear Hall sensor for safety critical automotive applications The Infineon TLE4999C4 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements...
XENSIV™ - TLE4999C4-S0001 programmable dual channel linear Hall sensor with fast SPC interface for safety applications The Infineon TLE4999C4-S0001 is a dual channel linear Hall sensor with a bus-capable digital...
XENSIV™ - TLE4999C8-S0001 programmable dual channel linear Hall sensor in thin 8 pin SMD single sensor package The Infineon TLE4999C8-S0001 is a dual channel linear Hall sensor with a bus-capable...
XENSIV™ - TLE4999I3 dual channel linear Hall sensor with two highly accurate redundant Hall measurement channels on one chip The XENSIV™ TLE4999I3 provides all means that are necessary to fulfill...
XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE49SRP8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE49SRS8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE5009 E1000 analog GMR angle sensor The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and...
XENSIV™ - TLE5009 E1010 angle sensor with improved angular accuracy The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine...
XENSIV™ - TLE5009 E2000 angle sensors for use in circuits with 5 volts supply The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic...
XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine...
XENSIV™ - TLE5009A16 E1200 angle sensor, single-die, ISO 26262 ready Infineon´s XENSIVTM angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications...
XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications...
XENSIV™ - TLE5009A16 E2200 magnetic angle position sensor for Automotive ASIL applications Infineon´s XENSIVTM magnetic angle position sensor is available as single die version (TLE5x09A16) and dual die version...
XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and...
XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a...
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field...
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for with high accuracy, automotive qualified Infineon´s TLE5009A16D angle sensor family is designed for angular position sensing automotive applications. Its high accuracy and...
XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non-...
XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and...
XENSIV™ - TLE5012B E1000 magnetic angle sensor for steering angle measurement The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by...
XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field.
XENSIV™ - TLE5012B E5000 magnetic angle sensor with with PWM - push-pull configuration - interface The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic...
XENSIV™ - TLE5012B E5020 magnetic angle sensor with PWM - open-drain configuration - interface The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field.
XENSIV™ - TLE5012B E9000 magnetic angle sensor supporting Safety Integrity Level (SIL) with diagnostic functions and status information The TLE5012B is a 360° angle sensor that detects the orientation of...
XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This...
XENSIV™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this...
XENSIV™ - TLE5014P16 magnetic angle sensor, highest functional safety grading, easy-to-use Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this...
XENSIV™ 24 GHz pulsed Doppler radar sensor The BGT24ATR22 is a Monolithic Microwave Integrated Circuit (MMIC) for 24 GHz radar applications. It provides building blocks for analog signal generation and...
XENSIV™ BGT60ATR24C, an automotive 60 GHz radar sensor, enables ultra-wide bandwidth FMCW operation in a small package. Sensor configuration and data acquisition are enabled with a digital interface and the...
XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based...
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form...
XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift...
XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall...
XENSIV™ TLE493D-P3I8 is a magnetic 3D sensor based on Hall technology. The sensor measures the magnetic field in three orthogonal dimensions and outputs the data through SPI interface. This concept...
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift...
XENSIV™ TLE493D-W3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall...
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to...
XENSIV(TM) - Linear Hall IC suited for pedal position, throttle position and steering torque sensing applications The linear Hall IC TLE4998C8 has been designed specifically to meet the requirements of...
XENSIV(TM) - Linear Hall sensor featuring two-point calibration of magnetic transfer function without iteration steps The linear Hall IC TLE4998C8D has been designed specifically to meet the requirements of highly...
XENSIV(TM) - TLE4922 active mono cell Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting...
XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate...
XENSIV(TM) - TLE4998P3C linear Hall IC for sensing of high current for battery management, motor control and electronic fuses The Infineon linear Hall IC TLE4998P3C has been designed specifically to...
XENSIV(TM) - TLE4998P4 linear Hall IC providing a digital PWM signal as well as AEC-Q100 qualification The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements...
XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and...
XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of...
XENSIV(TM) - TLE4998S3 Linear Hall IC with reverse-polarity and overvoltage protection for all pins The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly...
XENSIV(TM) - TLE4998S3C Linear Hall IC with high immunity against mechanical stress, EMC and ESD The Infineon linear Hall IC TLE4998S3C has been designed specifically to meet the requirements of...
XENSIV(TM) - TLE4998S4 Linear Hall IC with on-board diagnostics, qualified according to AEC-Q100 The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly accurate...
XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and...
XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle...

Next >>