N-Channel 25V 32A (Ta), 160A (Tc) 2.8W (Ta), 75W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 017481-IRF6795MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 32A (Ta), 160A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 53nC @ 4.5V
Max Input Capacitance: 4280pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
N CHANNEL, MOSFET, 200V, 32A, DIRECTFET MX, FULL REEL; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:200V; On Resistance Rds(on):1.4mohm; Rds(on) Test Voltage Vgs:10V; No. of Pins:7 ;RoHS Compliant: Yes Product overview: IRF6795MTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6795MTRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 32A DIRECTFET-MX
MOSFET N-CH 25V 32A DIRECTFET
MOSFET, N CH/SCHOTTKY, 25V, DIRECTFET MX; Transistor Polarity:N Channel + Schottky; Continuous Drain Current Id:160A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes
MOSFET 25V 1 N-CH HEXFET 1.8mOhms 35nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6795MTRPBFTR-ND | 017481-IRF6795MTRPBF | 278-IRF6795MTRPBF | 376-IRF6795MTRPBF | IRF6795MTRPBF | 13AC9187 | IRF6795MTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6795MTRPBF | N-Channel 200V 32A MOSFET Transistor | MOSFET N-CH 25V 32A DIRECTFET-MX | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch/schottky, 25V, Directfet Mx; Transistor Polarity Infineon | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Package Type | DirectFET™ Isometric MX | SOT3; DIRECTFET MX | Surface Mount | TO-3 | |||
| V(BR)DSS | 25 volts | 25 volts | |||||
| PD | 2800 to 75000 milliwatts | 75000 milliwatts | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |