Infineon Technologies AG Single FETs, MOSFETs IRF6691TR1

Description
N-Channel 20V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet
Description
N-Channel 20V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6691TR1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6691TR1-ND
Single FETs, MOSFETs IRF6691TR1-ND
N-Channel 20V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

N-Channel 20V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6691TR1 - 017477-IRF6691TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6691TR1
017477-IRF6691TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6691TR1 017477-IRF6691TR1
Manufacturer: Infineon Technologies Win Source Part Number: 017477-IRF6691TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MT Dimension: DirectFET Isometric MT Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 71nC @ 4.5V Max Input Capacitance: 6580pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.8 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017477-IRF6691TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MT
Dimension: DirectFET Isometric MT
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 71nC @ 4.5V
Max Input Capacitance: 6580pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 32A MOSFET Transistor
278-IRF6691TR1
20V 32A MOSFET Transistor 278-IRF6691TR1
MOSFET N-CH 20V 32A DIRECTFET Product overview: IRF6691TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6691TR1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 32A DIRECTFET Product overview: IRF6691TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6691TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 20V 32A DIRECTFET - 376-IRF6691TR1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 32A DIRECTFET
376-IRF6691TR1
MOSFET N-CH 20V 32A DIRECTFET 376-IRF6691TR1
MOSFET N-CH 20V 32A DIRECTFET

MOSFET N-CH 20V 32A DIRECTFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6691TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6691TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6691TR1
MOSFET N-CH 20V 32A DIRECTFET

MOSFET N-CH 20V 32A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6691TR1-ND 017477-IRF6691TR1 278-IRF6691TR1 376-IRF6691TR1 IRF6691TR1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6691TR1 20V 32A MOSFET Transistor MOSFET N-CH 20V 32A DIRECTFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MT SOT3; DIRECTFET MT Tape & Reel (TR) DirectFETTM Isometric MT
V(BR)DSS 20 volts 20 volts
PD 2800 to 89000 milliwatts 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data