MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635TR1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 119384-IRF6635TR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Family Name: IRF6635
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 250μA
Max Gate Charge: 71nC @ 4.5V
Max Input Capacitance: 5970pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): IRF6635PbF; IRF6635TRPbF; IRF6635; IRF6727MTRPbF;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 30V 32A DIRECTFET
MOSFET N-CH 30V 32A DIRECTFET
MOSFET N-CH 30V 32A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6635TR1PBF | 119384-IRF6635TR1PBF | IRF6635TR1PBFTR-ND | 376-IRF6635TR1PBF | IRF6635TR1PBF | IRF6635TR1PBF |
| Product Name | 30V 32A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6635TR1PBF | Single FETs, MOSFETs | MOSFET N-CH 30V 32A DIRECTFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 2800 milliwatts | 2800 to 89000 milliwatts | 89000 milliwatts | 2800 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; DIRECTFET MX | DirectFET™ Isometric MX | DirectFETTM Isometric MX | DirectFET™ Isometric MX | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel |