Infineon Technologies AG Datasheets for Board Mount Surge Suppressors
Board mount surge suppressors are devices mounted on a printed circuit board (PCB) used to protect equipment from transient over voltages in power, data, and telephone circuits.
Board Mount Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5... | |
| Silicon TVS diodes Array Summary of Features: - ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC6100... | |
| Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features: - • ESD / transient/ Surge protection of USB V BUS data lines according to:... |