MOSFET 2N-CH 20V 7A 8SO Product overview: IRF7331TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7331TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 7A 2W Surface Mount 8-SO
MOSFET, DUAL N-CH, 20V, 7A, SOIC; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes
MOSFET 2N-CH 20V 7A 8SO
MOSFET 2N-CH 20V 7A 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF7331TRPBF | IRF7331PBFTR-ND | 34AC1778 | IRF7331TRPBF | IRF7331TRPBF | IRF7331TRPBF |
| Product Name | 20V 7A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 20V, 7A, Soic; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IDSS | 7000 milliamps | 7000 milliamps |