Infineon Technologies AG Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| -30V Single P-Channel Power MOSFET in a Micro 3 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support... | |
| 100V Single N-Channel HEXFET Power MOSFET in a Micro 3 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for... | |
| 40 V Logic Level StrongIRFET™ power MOSFET in D2PAK 7pin The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for... | |
| 40 V Single N-Channel HEXFET power MOSFET in a D²PAK package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5 V gate... | |
| 40V Single N-Channel HEXFET Power MOSFET in a D2Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Logic level : Optimized for 10... | |
| New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for... | |
| New logic level MOSFETs for low VGS Available in three different voltage classes (60V, 80V and 100V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom... |
| << Prev | Next >> |