P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 20V 15A 8SO Product overview: IRF7425TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 100313-IRF7425TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7425
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 130nC @ 4.5V
Max Input Capacitance: 7980pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 15A, 4.5V
Alternative Parts (Cross-Reference): Si4463BDY-E3; SI4463BDY-T1; UTT14P02L-S08-R; UTT14P02G-S08-R;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Philippines, Taiwan, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET P-CH 20V 15A 8SO
POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 20V, 0.0082OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET MOSFT PCh -20V -15A 8.2mOhm 87nC
MOSFET P-CH 20V 15A 8SO
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2575500 | IRF7425TRPBFTR-ND | 278-IRF7425TRPBF | 100313-IRF7425TRPBF | 73R1194 | IRF7425TRPBF | 66770982 | IRF7425TRPBF | IRF7425TRPBF |
| Product Name | MOSFETs | Single FETs, MOSFETs | 20V 15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7425TRPBF | Mosfet Transistor; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET | Single FETs, MOSFETs |
| Package Type | SO-8; SO-8 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts |