Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7106 IRF7106

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205308-IRF7106 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A, 2.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 300pF @ 15V Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205308-IRF7106 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A, 2.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 300pF @ 15V Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7106 - 205308-IRF7106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7106
205308-IRF7106
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7106 205308-IRF7106
Manufacturer: Infineon Technologies Win Source Part Number: 205308-IRF7106 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A, 2.5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 300pF @ 15V Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205308-IRF7106
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A, 2.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 300pF @ 15V
Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - IRF7106-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7106-ND
FET, MOSFET Arrays IRF7106-ND
Mosfet Array N and P-Channel 20V 3A, 2.5A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 20V 3A, 2.5A 2W Surface Mount 8-SO

Buy Now Datasheet
20V 3A 2.5A MOSFET Transistor - 289-IRF7106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 3A 2.5A MOSFET Transistor
289-IRF7106
20V 3A 2.5A MOSFET Transistor 289-IRF7106
MOSFET N/P-CH 20V 3A/2.5A 8SO Product overview: IRF7106 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7106 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 3A/2.5A 8SO Product overview: IRF7106 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7106
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7106
MOSFET N/P-CH 20V 3A/2.5A 8SO

MOSFET N/P-CH 20V 3A/2.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205308-IRF7106 IRF7106-ND 289-IRF7106 IRF7106
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7106 FET, MOSFET Arrays 20V 3A 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers