Manufacturer: Infineon Technologies
Win Source Part Number: 017497-IRF7306TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7306
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V
Alternative Parts (Cross-Reference): MMDF3P03HDR2; NDS9953A-NL; NDS9953A-D84Z; FDS9953A_NL;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 3.6A 8SO
MOSFET 2P-CH 30V 3.6A 8-SOIC
MOSFET MOSFT DUAL PCh -30V 3.6A
MOSFET, P-CH, 30V, 3.6A, 150DEG C, 2W; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
30V 3.6A 100mΩ@1.8A,10V 2W 1V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2588196 | 017497-IRF7306TRPBF | 289-IRF7306TRPBF | IRF7306PBFDKR-ND | IRF7306TRPBF | IRF7306TRPBF | IRF7306TRPBF | 42Y0401 | IRF7306TRPBF |
| Product Name | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7306TRPBF | 30V 3.6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | Mosfet, P-Ch, 30V, 3.6A, 150Deg C, 2W; Transistor Polarity Infineon | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SO-8; SO-8 | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | |||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |