Infineon Technologies AG 150V 4.9A MOSFET Transistor IRF6775MTR1PBF

Description
MOSFET N-CH 150V 4.9A DIRECTFET Product overview: IRF6775MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6775MTR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 4.9A DIRECTFET Product overview: IRF6775MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6775MTR1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 4.9A MOSFET Transistor
278-IRF6775MTR1PBF
150V 4.9A MOSFET Transistor 278-IRF6775MTR1PBF
MOSFET N-CH 150V 4.9A DIRECTFET Product overview: IRF6775MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6775MTR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4.9A DIRECTFET Product overview: IRF6775MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6775MTR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6775MTR1PBF - 126451-IRF6775MTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6775MTR1PBF
126451-IRF6775MTR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6775MTR1PBF 126451-IRF6775MTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 126451-IRF6775MTR1PB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MZ Dimension: DirectFET Isometric MZ Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.9A (Ta), 28A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1411pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 56 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126451-IRF6775MTR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MZ
Dimension: DirectFET Isometric MZ
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.9A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1411pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 56 mOhm @ 5.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF6775MTR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6775MTR1PBFTR-ND
Single FETs, MOSFETs IRF6775MTR1PBFTR-ND
N-Channel 150V 4.9A (Ta), 28A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

N-Channel 150V 4.9A (Ta), 28A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6775MTR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6775MTR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6775MTR1PBF
MOSFET N-CH 150V 4.9A DIRECTFET

MOSFET N-CH 150V 4.9A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF6775MTR1PBF 126451-IRF6775MTR1PBF IRF6775MTR1PBFTR-ND IRF6775MTR1PBF
Product Name 150V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6775MTR1PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) SOT3; DIRECTFET MZ DirectFET™ Isometric MZ DirectFETTM Isometric MZ
Unlock Full Specs
to access all available technical data