Infineon Technologies AG Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible... | |
| The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines... | |
| The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can... | |
| The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package... | |
| The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package... |