Mosfet Array N and P-Channel 30V 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 2W Surface Mount 8-SO
MOSFET N/P-CH 30V 8SO Product overview: IRF7319TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7319TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069355-IRF7319TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Rds On at Id,Vgs: 29 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual N/P-Ch MOSFET 6.5A/4.9A 30V SOIC8
Dual N/P-Ch MOSFET 6.5A/4.9A 30V SOIC8
Dual N/P-Ch MOSFET 6.5A/4.9A 30V SOIC8
MOSFET N/P-CH 30V 8SOIC
MOSFET N/P-CH 30V 8SO
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET MOSFT DUAL N/PCh 30V 6.5A
30V 29mΩ@5.8A,10V 2W 1V@250uA 1PCSN-Channel&1PCSP-
(PRICE/TC) DUAL N/P CHANNEL MOSFET, 30V, SOIC; TRANSISTOR POLARITY:COMPLEMENTA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7319PBFCT-ND | 289-IRF7319TRPBF | 069355-IRF7319TRPBF | 8268879 | 8268879P | IRF7319TRPBF | IRF7319TRPBF | 40M7945 | IRF7319TRPBF | IRF7319TRPBF | 66770846 |
| Product Name | FET, MOSFET Arrays | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7319TRPBF | MOSFETs | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Infineon | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Transistor |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | Soic | SOIC | 8-SOIC (0.154", 3.90mm Width) | TO-3 | SO-8 | |||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel | N-Channel | ||||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | |||||||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts |