Infineon Technologies AG 80V 3.6A SOIC MOSFET Transistor IRF7380QTRPBF

Description
MOSFET 2N-CH 80V 3.6A 8-SOIC Product overview: IRF7380QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7380QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 80V 3.6A 8-SOIC Product overview: IRF7380QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7380QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 3.6A SOIC MOSFET Transistor - 289-IRF7380QTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 3.6A SOIC MOSFET Transistor
289-IRF7380QTRPBF
80V 3.6A SOIC MOSFET Transistor 289-IRF7380QTRPBF
MOSFET 2N-CH 80V 3.6A 8-SOIC Product overview: IRF7380QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7380QTRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 80V 3.6A 8-SOIC Product overview: IRF7380QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7380QTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - IRF7380QTRPBF - 738788-IRF7380QTRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7380QTRPBF
738788-IRF7380QTRPBF
FETs - Arrays - IRF7380QTRPBF 738788-IRF7380QTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 738788-IRF7380QTRPBF Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: IRF7380QPBF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 3.6A Rds On (Maximum) at Id, Vgs: 73mOhm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 738788-IRF7380QTRPBF
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: IRF7380QPBF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 73mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7380QTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7380QTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7380QTRPBF
MOSFET 2N-CH 80V 3.6A 8-SOIC

MOSFET 2N-CH 80V 3.6A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7380QTRPBF 738788-IRF7380QTRPBF IRF7380QTRPBF
Product Name 80V 3.6A SOIC MOSFET Transistor FETs - Arrays - IRF7380QTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3
Unlock Full Specs
to access all available technical data

Similar Products