Infineon Technologies AG 20V 5.2A 4.3A MOSFET Transistor IRF7307TRPBF

Description
MOSFET N/P-CH 20V 5.2A/4.3A 8SO Product overview: IRF7307TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7307TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 5.2A/4.3A 8SO Product overview: IRF7307TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7307TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 5.2A 4.3A MOSFET Transistor - 289-IRF7307TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.2A 4.3A MOSFET Transistor
289-IRF7307TRPBF
20V 5.2A 4.3A MOSFET Transistor 289-IRF7307TRPBF
MOSFET N/P-CH 20V 5.2A/4.3A 8SO Product overview: IRF7307TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7307TRPBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 5.2A/4.3A 8SO Product overview: IRF7307TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7307TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TRPBF - 109378-IRF7307TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TRPBF
109378-IRF7307TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TRPBF 109378-IRF7307TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 109378-IRF7307TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A, 4.3A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 109378-IRF7307TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A, 4.3A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - IRF7307PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7307PBFTR-ND
FET, MOSFET Arrays IRF7307PBFTR-ND
Mosfet Array N and P-Channel 20V 5.2A, 4.3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 20V 5.2A, 4.3A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7307TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7307TRPBF
FET, MOSFET Arrays IRF7307TRPBF
MOSFET N/P-CH 20V 8-SOIC

MOSFET N/P-CH 20V 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7307TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7307TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7307TRPBF
MOSFET N/P-CH 20V 5.2A/4.3A 8SO

MOSFET N/P-CH 20V 5.2A/4.3A 8SO

Supplier's Site
Transistor - 66777162 - Radwell International
Willingboro, NJ, United States
Transistor
66777162
Transistor 66777162
POWER FIELD-EFFECT TRANSISTOR, 4.3A I(D), 20V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.3A I(D), 20V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N/P-CH 20V 8-SOIC - 376-IRF7307TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V 8-SOIC
376-IRF7307TRPBF
MOSFET N/P-CH 20V 8-SOIC 376-IRF7307TRPBF
MOSFET N/P-CH 20V 8-SOIC

MOSFET N/P-CH 20V 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL N/PCh 20V 4.3A

MOSFET MOSFT DUAL N/PCh 20V 4.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7307TRPBF 109378-IRF7307TRPBF IRF7307PBFTR-ND IRF7307TRPBF IRF7307TRPBF 66777162 376-IRF7307TRPBF IRF7307TRPBF
Product Name 20V 5.2A 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TRPBF FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET N/P-CH 20V 8-SOIC MOSFET
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel P-Channel; N and P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047081-AUIRF7647S2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers