Manufacturer: Infineon Technologies
Win Source Part Number: 1092121-IRF7171MTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DIRECTFET MN
Dimension: DirectFET Isometric MN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Ta), 93A (Tc)
Gate-Source Threshold Voltage: 3.6V @ 150μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2160pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 56A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 15A DIRECTFET Product overview: IRF7171MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7171MTRPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 15A (Ta), 93A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount DIRECTFET™ MN
MOSFET N-CH 100V 15A DIRECTFET
MOSFET N-CH 100V 15A DIRECTFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1092121-IRF7171MTRPBF | 278-IRF7171MTRPBF | IRF7171MTRPBFTR-ND | IRF7171MTRPBF | IRF7171MTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7171MTRPBF | 100V 15A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 2800 to 104000 milliwatts | 2800 milliwatts | 2800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |