Infineon Technologies AG Single FETs, MOSFETs IRF7326D2TRPBF

Description
P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7326D2TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7326D2TRPBFTR-ND
Single FETs, MOSFETs IRF7326D2TRPBFTR-ND
P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7326D2TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7326D2TRPBFCT-ND
Single FETs, MOSFETs IRF7326D2TRPBFCT-ND
P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 30V 3.6A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7326D2TRPBF - 017506-IRF7326D2TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7326D2TRPBF
017506-IRF7326D2TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7326D2TRPBF 017506-IRF7326D2TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017506-IRF7326D2TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017506-IRF7326D2TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 3.6A MOSFET Transistor - 278-IRF7326D2TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.6A MOSFET Transistor
278-IRF7326D2TRPBF
30V 3.6A MOSFET Transistor 278-IRF7326D2TRPBF
MOSFET P-CH 30V 3.6A 8SO Product overview: IRF7326D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7326D2TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.6A 8SO Product overview: IRF7326D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7326D2TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7326D2TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7326D2TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7326D2TRPBF
MOSFET P-CH 30V 3.6A 8SO

MOSFET P-CH 30V 3.6A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7326D2TRPBFTR-ND 017506-IRF7326D2TRPBF 278-IRF7326D2TRPBF IRF7326D2TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7326D2TRPBF 30V 3.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers