Infineon Technologies AG 55V 3.4A SOIC MOSFET Transistor IRF7342D2TRPBF

Description
MOSFET P-CH 55V 3.4A 8-SOIC Product overview: IRF7342D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7342D2TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 3.4A 8-SOIC Product overview: IRF7342D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7342D2TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55V 3.4A SOIC MOSFET Transistor - 278-IRF7342D2TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
55V 3.4A SOIC MOSFET Transistor
278-IRF7342D2TRPBF
55V 3.4A SOIC MOSFET Transistor 278-IRF7342D2TRPBF
MOSFET P-CH 55V 3.4A 8-SOIC Product overview: IRF7342D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7342D2TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 3.4A 8-SOIC Product overview: IRF7342D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7342D2TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2TRPBF - 1046612-IRF7342D2TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2TRPBF
1046612-IRF7342D2TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2TRPBF 1046612-IRF7342D2TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046612-IRF7342D2TRP BF Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046612-IRF7342D2TRPBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7342D2TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7342D2TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7342D2TRPBF
MOSFET P-CH 55V 3.4A 8-SOIC

MOSFET P-CH 55V 3.4A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7342D2TRPBF 1046612-IRF7342D2TRPBF IRF7342D2TRPBF
Product Name 55V 3.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data