N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 098778-IRF7413ZTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1210pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 13A 8SO Product overview: IRF7413ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7413ZTRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 13A 8SO
MOSFET Transistor, N Channel, 13 A, 30 V, 0.008 ohm, 10 V, 1.8 V RoHS Compliant: Yes
MOSFET MOSFT 30V 13A 10mOhm 9.5nC
MOSFET N-CH 30V 13A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7413ZPBFCT-ND | 098778-IRF7413ZTRPBF | 278-IRF7413ZTRPBF | 2626731 | IRF7413ZTRPBF | 42Y0417 | IRF7413ZTRPBF | IRF7413ZTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7413ZTRPBF | 30V 13A MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 13 A, 30 V, 0.008 Ohm, 10 V, 1.8 V Rohs Compliant Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | SO-8; SO-8 | 8-SOIC (0.154", 3.90mm Width) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |