MOSFET 2N-CH 30V 4.9A 8-SOIC Product overview: IRF7303QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7303QTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046587-IRF7303QTRPB
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MOSFET 2N-CH 30V 4.9A 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IRF7303QTRPBF | 1046587-IRF7303QTRPBF | IRF7303QTRPBF |
| Product Name | 30V 4.9A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7303QTRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3; 8-SO | |
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Reel | Cut Tape (CT) |
| Polarity | N-Channel |