Infineon Technologies AG Single FETs, MOSFETs IRF6712STR1PBF

Description
N-Channel 25V 17A (Ta), 68A (Tc) 2.2W (Ta), 36W (Tc) Surface Mount DIRECTFET™ SQ
Request a Quote Datasheet
Description
N-Channel 25V 17A (Ta), 68A (Tc) 2.2W (Ta), 36W (Tc) Surface Mount DIRECTFET™ SQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6712STR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6712STR1PBFTR-ND
Single FETs, MOSFETs IRF6712STR1PBFTR-ND
N-Channel 25V 17A (Ta), 68A (Tc) 2.2W (Ta), 36W (Tc) Surface Mount DIRECTFET™ SQ

N-Channel 25V 17A (Ta), 68A (Tc) 2.2W (Ta), 36W (Tc) Surface Mount DIRECTFET™ SQ

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6712STR1PBF - 122305-IRF6712STR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6712STR1PBF
122305-IRF6712STR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6712STR1PBF 122305-IRF6712STR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 122305-IRF6712STR1PB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SQ Dimension: DirectFET Isometric SQ Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 17A (Ta), 68A (Tc) Gate-Source Threshold Voltage: 2.4V @ 50μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1570pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 122305-IRF6712STR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SQ
Dimension: DirectFET Isometric SQ
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17A (Ta), 68A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 50μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1570pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 17A MOSFET Transistor
278-IRF6712STR1PBF
25V 17A MOSFET Transistor 278-IRF6712STR1PBF
MOSFET N-CH 25V 17A DIRECTFET Product overview: IRF6712STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6712STR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 17A DIRECTFET Product overview: IRF6712STR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6712STR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6712STR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6712STR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6712STR1PBF
MOSFET N-CH 25V 17A DIRECTFET

MOSFET N-CH 25V 17A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6712STR1PBFTR-ND 122305-IRF6712STR1PBF 278-IRF6712STR1PBF IRF6712STR1PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6712STR1PBF 25V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric SQ SOT3; DIRECTFET SQ Tape & Reel (TR) DirectFETTM Isometric SQ
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL - 108455-AUIRF3315STRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 3800 to 94000 milliwatts
View Details
5 suppliers