Infineon Technologies AG 20V 16A MOSFET Transistor IRF6623TRPBF

Description
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6623TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6623TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6623TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6623TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 16A MOSFET Transistor
278-IRF6623TRPBF
20V 16A MOSFET Transistor 278-IRF6623TRPBF
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6623TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6623TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6623TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6623TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6623TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6623TRPBFTR-ND
Single FETs, MOSFETs IRF6623TRPBFTR-ND
N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
Single FETs, MOSFETs - IRF6623TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6623TRPBFCT-ND
Single FETs, MOSFETs IRF6623TRPBFCT-ND
N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
Single FETs, MOSFETs - IRF6623TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6623TRPBFDKR-ND
Single FETs, MOSFETs IRF6623TRPBFDKR-ND
N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 20V 16A (Ta), 55A (Tc) 1.4W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6623TRPBF - 017469-IRF6623TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6623TRPBF
017469-IRF6623TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6623TRPBF 017469-IRF6623TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017469-IRF6623TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET ST Dimension: DirectFET Isometric ST Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 16A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1360pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017469-IRF6623TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET ST
Dimension: DirectFET Isometric ST
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 16A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1360pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF6623TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6623TRPBF
Single FETs, MOSFETs IRF6623TRPBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6623TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6623TRPBF
Single FETs, MOSFETs IRF6623TRPBF
IRF6623 - 12V-300V N-CHANNEL POW

IRF6623 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 55A, Directfet St-7; Transistor Polarity Infineon - 91Y4738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 55A, Directfet St-7; Transistor Polarity Infineon
91Y4738
Mosfet, N-Ch, 20V, 55A, Directfet St-7; Transistor Polarity Infineon 91Y4738
MOSFET, N-CH, 20V, 55A, DIRECTFET ST-7; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 55A, DIRECTFET ST-7; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 1 N-CH 5.7mOhm DirectFET 11nC

MOSFET 20V 1 N-CH 5.7mOhm DirectFET 11nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6623TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6623TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6623TRPBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site
MOSFET N-CH 20V 16A DIRECTFET - 376-IRF6623TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 16A DIRECTFET
376-IRF6623TRPBF
MOSFET N-CH 20V 16A DIRECTFET 376-IRF6623TRPBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF6623TRPBF IRF6623TRPBFTR-ND 017469-IRF6623TRPBF IRF6623TRPBF 91Y4738 IRF6623TRPBF IRF6623TRPBF 376-IRF6623TRPBF
Product Name 20V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6623TRPBF Single FETs, MOSFETs Mosfet, N-Ch, 20V, 55A, Directfet St-7; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 16A DIRECTFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0340 kS
PD 42 milliwatts 1400 to 42000 milliwatts 1400 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details