Infineon Technologies AG Datasheets for Bluetooth® Chips

Bluetooth® chips are board level components which broadcast in the 2.4 GHz industrial, scientific, and medical (ISM) radio band.
Bluetooth® Chips: Learn more

Product Name Notes
1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and...
1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.0 combo Infineon’s AIROC™ CYW43455 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.0. The...
1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW 43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4.
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level...
1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level...
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux...
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level...
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 4.1 combo Infineon’s AIROC™ CYW4354 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 4.1. In...
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.0 combo Infineon’s AIROC™ CYW4356 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.1. In...
2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™CYW54591/ 54590 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. In...
AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using...
AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR.
AIROC™ CYW20736 Bluetooth® LE system on chip The Infineon CYW20736 is an advanced Bluetooth® Low Energy SoC that supports a wireless charging profile. The CYW20736 is designed to support the...
AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using...
AIROC™ CYW20820 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20820 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using...
AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40...
Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Solutions for inductive wireless charging above 50 W Designers who used this product also...
Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband...
Applications Automotive body control module (BCM) Infineon’s AIROC™ CYBLE-212006-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes...
Applications Consumer electronics
Applications General purpose motor drive - variating frequency and voltage
Applications Home appliances Security Camera and Video Doorbell
Applications Solutions for inductive wireless charging above 50 W Infineon’s AIROC™ CYBLE-333073-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth®
Bluetooth® LE 5.4 MCU with ARM Cortex M3 dedicated for automotive applications The AIROC™ CYW89072 is an automotive grade Bluetooth® 5.2 compliant MCU. This device features a powerful Cortex®-M3...
Bluetooth® LE 5.4 MCU with Industry’s best range, Dual ARM Cortex M33 dedicated for applications and CAN FD Summary of Features Highly integrated Bluetooth® LE 5.4 MCU 96 MHz ARM...
Bluetooth® LE 5.4 MCU with industry’s best range, Dual ARM Cortex M33s qualified for automotive and industrial applications and CAN FD/LIN The AIROC™ CYW89829 Bluetooth® LE MCU is Infineon’s latest...
Bluetooth® LE 5.4 Module with Industry’s best range, ARM® Cortex® -M33 dedicated for applications and CAN FD The CYW20829B0-P4EPI100 is a fully integrated Bluetooth® LE wireless module. The CYW20829B0-P4EPI100 includes...
Bluetooth® LE 5.4 Module with Industry’s best range, ARM® Cortex® -M33 dedicated for applications and CAN FD The CYW20829B0-P4TAI100 is a fully integrated Bluetooth® LE wireless module. The CYW20829B0-P4TAI100 includes...
Dual-Mode Bluetooth and Bluetooth LE 6.0 for Automotive Applications with LE-Audio The AIROC™ CYW89310 is a family of single-chip devices that supports Bluetooth®/Bluetooth ® Low Energy 6.0 with LE-Audio. Summary...
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-012011-00
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-212020-01
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBLE-224116-01
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-413061-02
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-423060-02
Home // Products // Wireless Connectivity // AIROC™ Bluetooth® & Multiprotocol // AIROC™ Bluetooth® Modules // CYBT-483062-02
Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with...
Infineon’s AIROC™ CYBLE-022001-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSoC™ 4 MCU with AIROC™ Bluetooth® LE. This module includes...
Infineon’s AIROC™ CYBLE-202007-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with...
Infineon’s AIROC™ CYBLE-202013-11 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with...
Infineon’s AIROC™ CYBLE-214015-01 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with...
Infineon’s AIROC™ CYBLE-333074-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® stack and is available in 13.31 x 21.89 x...
Infineon’s AIROC™ CYBLE-343072-02 is a fully certified Bluetooth® LE module based on Infineon’s CYW20835. This embedded module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.2 and is available in...
Infineon’s AIROC™ CYBT-213043-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12 x 16.61 x 1.70 mm SMT form-factor.
Infineon’s AIROC™ CYBT-223058-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 11x11x1.7mm SMT form-factor. Infineon’s AIROC™ CYBT-223058-02 module is...
Infineon’s AIROC™ CYBT-253059-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20820. This embedded module is available as a 35-ball package in 11x11x1.7mm SMT form-factor. Infineon’s...
Infineon’s AIROC™ CYBT-263064-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor.
Infineon’s AIROC™ CYBT-263065-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor.
Infineon’s AIROC™ CYBT-273063-02 is a fully certified Bluetooth® and Bluetooth® LE module based on Infineon’s CYW20819. This embedded module is available in 12.5 x 19 x 1.95 mm SMT form-factor.
Infineon’s AIROC™ CYBT-333032-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module includes a royalty-free...
Infineon’s AIROC™ CYBT-343026-01 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module includes a royalty-free...
Infineon’s AIROC™ CYBT-343151-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module is ideal for...
Infineon’s AIROC™ CYBT-353027-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module is ideal for...
Infineon’s AIROC™ CYBT-413055-02 is a fully certified dual mode Bluetooth® BR/EDR and Bluetooth® Low Energy wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20719 silicon device.
The CYW20822–P4EPI040 module offers seamless integration, enhanced performance with Bluetooth® Low-Energy Long-Range (LE-LR) support, and exceptional reliability for a wide range of applications. With the right combination of low power...
The CYW20822–P4TAI040 module offers seamless integration, enhanced performance with Bluetooth® Low-Energy Long-Range (LE-LR) support, and exceptional reliability for a wide range of applications. With the right combination of low power...
Ultra-low Power 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43022 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5...
Wi-Fi 6 / 6E Tri-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, versatile AIROC™ CYW55513 tri-band Wi-Fi 6E and Bluetooth® 5.4 single-chip combo surpasses Wi-Fi- 6/6E...
Wi-Fi 6 1x1 Dual-Band Low Power solution The AIROC™ CYW55532 is a single stream dual-band (2.4/5 GHz) Wi-Fi 6 solution. CYW55532 supports easy onboarding, extended range, network robustness, Matter over...
Wi-Fi 6 1x1 Dual-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55912 is an ultra-low power single-chip connected MCU that supports 1x1 2.4+5GHz Wi-Fi 6, Bluetooth® Low...
Wi-Fi 6 1x1 Single-Band Low Power solution The AIROC™ CYW55531 is a single stream single-band (2.4 GHz) Wi-Fi 6 solution. CYW55531 supports easy onboarding, extended range, network robustness, Matter over...
Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6...
Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that...
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo...
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55911 is an ultra-low power single-chip connected MCU that supports 1x1 2.4GHz Wi-Fi 6, Bluetooth® Low Energy...
Wi-Fi 6/6E tri-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55573 is part of Infineon’s Wi-Fi 6/6E and Bluetooth® 5.3 SoC family. The solution supports Wi-Fi 6/6E features, is...
Wi-Fi 6E 1x1 Tri-Band Low Power solution The AIROC™ CYW55533 is a single stream tri-band (2.4/5/6 GHz) Wi-Fi 6E solution. CYW55533 supports easy onboarding, extended range, network robustness, Matter over...
Wi-Fi 6E 1x1 Tri-Band Wi-Fi and Bluetooth® Low-Energy 5.4 Connected MCU The AIROCTM CYW55913 is an ultra-low power single-chip connected MCU that supports 1x1 2.4+5+6GHz Wi-Fi 6E, Bluetooth® Low...
Wi-Fi 6E tri-band Wi-Fi and Bluetooth® 5.3 SoC The highly-integrated, robust AIROC™ CYW55571 is part of the Wi-Fi 6/6E and Bluetooth® 5.3 SoC family. The powerful solution supports Wi-Fi 6/6E...