Infineon Technologies AG Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Rad hard, 100 V, 1.0 A, Solid State Relay, R5, 8-Pin ceramic package Features Total Dose Capability to 100 K Rad (Si) Optically Coupled 1000 V DC Input-to-Output, channel-to-channel, and... | |
| Rad hard, 100 V, 1.3 A, Solid State Relay, R5, 64-Pin FlatPack package Features Total Dose Capability to 100 K Rad (Si) Optically Coupled Buffered Input Stage Input Current Actuated... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Optically Coupled 1000 V DC Input-to-Output and... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Optically Coupled Buffered Input Stage Input Current... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to K Rad (Si) Optically Coupled Buffered Input Stage 5.0 V Compatible... | |
| Rad hard, 100 V, 10 A, Solid State Relay, R6, Single DC Features Total Dose Capability to 100 KRad (Si) Optically Coupled 1000 V DC Input-to-Output and Pin-to-Case Isolation Hermetically... | |
| Radiation Hardened Dual 100V 10A Solid-State Relay with Buffered Inputs Controlled Response and 3.3V Logic Drive Voltage - A RDHA710SE10A2SK with Standard Packaging Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard... | |
| 1 Form A Photovoltaic Isolator in a mod. 8-pin DIP Package 5 V,8 µA single channel Photovoltaic MOSFET driver with integrated fast turn-off in a 8-pin DIP package. Summary of... | |
| 1 Form A Photovoltaic Isolator in a mod. 8-pin SMT Package 5 V, 5 µA single channel Photovoltaic MOSFET driver with integrated fast turn-off in a 8-pin SMT package. Summary... | |
| 1 Form A Photovoltaic Isolator in a mod. 8-pin SMT Package 5 V,8 µA single channel Photovoltaic MOSFET driver with integrated fast turn-off in a 8-pin SMT package. Summary of... | |
| 1 Form A Photovoltaic Relay in a 6-pin DIP Package 250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pinDIP Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a 6-pin SMT Package 150 V, 550 mA AC/825 mA DC, single pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state... | |
| 1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay... | |
| 1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 190 mA AC/320 mA DC Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 200 V, 150 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay... | |
| 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay... | |
| 2 Form A Photovoltaic Isolator in a 8-pin DIP Package 5 V, 5 µA dual channel Photovoltaic MOSFET driver with integrated fast turn-off in a 8-pin DIP package. Summary of... | |
| 2 Form A Photovoltaic Isolator in a 8-pin SMT Package 5 V, 5 µA dual channel Photovoltaic MOSFET driver with integrated fast turn-off in a 8-pin SMT package. Summary of... | |
| 2 Form A Photovoltaic Relay in a 8-pin DIP Package 250 V, 170 mA dual-pole Photovoltaic Relay in a 8-pin DIP Package. This normally open solid-state relay can replace electromechanical... | |
| Home // Products // High Reliability // Space // Power // Rad hard solid state relays // 5962-1324901KXA | |
| This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for... | |
| This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the... |