MOSFET N-CH 25V 38A DIRECTFET Product overview: IRF6717MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6717MTR1PBF can be used for catalog matching and distributor lookup.
N-Channel 25V 38A (Ta), 200A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 116111-IRF6717MTR1PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 38A (Ta), 200A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 69nC @ 4.5V
Max Input Capacitance: 6750pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.25 mOhm @ 38A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 38A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF6717MTR1PBF | IRF6717MTR1PBFTR-ND | 116111-IRF6717MTR1PBF | IRF6717MTR1PBF |
| Product Name | 25V 38A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6717MTR1PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2800 milliwatts | 2800 to 96000 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | Tape & Reel (TR) | DirectFET™ Isometric MX | SOT3; DIRECTFET MX | DirectFETTM Isometric MX |