Infineon Technologies AG Single FETs, MOSFETs IRF6645TR1PBF

Description
N-Channel 100V 5.7A (Ta), 25A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SJ
Request a Quote Datasheet
Description
N-Channel 100V 5.7A (Ta), 25A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6645TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6645TR1PBFTR-ND
Single FETs, MOSFETs IRF6645TR1PBFTR-ND
N-Channel 100V 5.7A (Ta), 25A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SJ

N-Channel 100V 5.7A (Ta), 25A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SJ

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6645TR1PBF - 118359-IRF6645TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6645TR1PBF
118359-IRF6645TR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6645TR1PBF 118359-IRF6645TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 118359-IRF6645TR1PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SJ Dimension: DirectFET Isometric SJ Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.7A (Ta), 25A (Tc) Gate-Source Threshold Voltage: 4.9V @ 50μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 890pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 118359-IRF6645TR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SJ
Dimension: DirectFET Isometric SJ
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.7A (Ta), 25A (Tc)
Gate-Source Threshold Voltage: 4.9V @ 50μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 890pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 5.7A MOSFET Transistor
278-IRF6645TR1PBF
100V 5.7A MOSFET Transistor 278-IRF6645TR1PBF
MOSFET N-CH 100V 5.7A DIRECTFET Product overview: IRF6645TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6645TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.7A DIRECTFET Product overview: IRF6645TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6645TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6645TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6645TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6645TR1PBF
MOSFET N-CH 100V 5.7A DIRECTFET

MOSFET N-CH 100V 5.7A DIRECTFET

Supplier's Site
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 28Milliohms;ID 5.7A;SJ;PD 3W;VGS +/-20V
70017396
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 28Milliohms;ID 5.7A;SJ;PD 3W;VGS +/-20V 70017396
The IRF6645PbF combines the latest HEXFET® Power MOSFET Silicon technology with the advanced DirectFETTM packaging to achieve the lowest on-state resistance in a package that has the footprint of an Micro8 and only 0.7 mm profile. The DirectFET package is compatible with existing layout geometries used in power applications, PCB assembly equipment and vapor phase, infra-red or convection soldering techniques, when application note AN-1035 is followed regarding the manufacturing methods and processes. The DirectFET package allows dual sided cooling to maximize thermal transfer in power systems, improving previous best thermal resistance by 80%. The IRF6645PbF is optimized for primary side bridge topologies in isolated DC-DC applications, for wide range universal input Telecom applications (36V - 75V), and for secondary side synchronous rectification in regulated DC-DC topologies. The reduced total losses in the device coupled with the high level of thermal performance enables high efficiency and low temperatures, which are key for system reliability improvements, and makes this device ideal for high performance isolated DC-DC converters. Features: RoHS Compliant Lead-Free (Qualified up to 260°C Reflow) Application Specific MOSFETs Ideal for High Performance Isolated Converter Primary Switch Socket Optimized for Synchronous Rectification Low Conduction Losses High Cdv/dt Immunity Low Profile (<0.7mm) Dual Sided Cooling Compatible Compatible with existing Surface Mount Techniques

The IRF6645PbF combines the latest HEXFET® Power MOSFET Silicon technology with the advanced DirectFETTM packaging to achieve the lowest on-state resistance in a package that has the footprint of an Micro8 and only 0.7 mm profile. The DirectFET package is compatible with existing layout geometries used in power applications, PCB assembly equipment and vapor phase, infra-red or convection soldering techniques, when application note AN-1035 is followed regarding the manufacturing methods and processes. The DirectFET package allows dual sided cooling to maximize thermal transfer in power systems, improving previous best thermal resistance by 80%.
The IRF6645PbF is optimized for primary side bridge topologies in isolated DC-DC applications, for wide range universal input Telecom applications (36V - 75V), and for secondary side synchronous rectification in regulated DC-DC topologies. The reduced total losses in the device coupled with the high level of thermal performance enables high efficiency and low temperatures, which are key for system reliability improvements, and makes this device ideal for high performance isolated DC-DC converters.
Features:

  • RoHS Compliant
  • Lead-Free (Qualified up to 260°C Reflow)
  • Application Specific MOSFETs
  • Ideal for High Performance Isolated Converter
  • Primary Switch Socket
  • Optimized for Synchronous Rectification
  • Low Conduction Losses
  • High Cdv/dt Immunity
  • Low Profile (<0.7mm)
  • Dual Sided Cooling Compatible
  • Compatible with existing Surface Mount Techniques
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6645TR1PBFTR-ND 118359-IRF6645TR1PBF 278-IRF6645TR1PBF IRF6645TR1PBF 70017396
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6645TR1PBF 100V 5.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 28Milliohms;ID 5.7A;SJ;PD 3W;VGS +/-20V
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type DirectFET™ Isometric SJ SOT3; DIRECTFET SJ Tape & Reel (TR) DirectFETTM Isometric SJ SJ
V(BR)DSS 100 volts 100 volts
PD 2200 to 42000 milliwatts 2200 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data