Infineon Technologies AG Datasheets for Microphone Chips
Microphone Chips are integrated circuits (IC) microphones.
Microphone Chips: Learn more
| Product Name | Notes |
|---|---|
| Applications Consumer electronics Semiconductor solutions for home entertainment applications Smart buildings Smart conference systems Smart speaker designs Designers who used this product also designed with CYUSB3302-68LTXI | EZ-USB™ HX3 USB... | |
| Discover the IM68D128B – an ultra-low power digital XENSIV™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio... | |
| Discover the IM69D128S – an ultra-low power digital XENSIVTM MEMS microphone, designed for applications which require high SNR (low self-noise), long battery life, and high reliability. Great signal-to-noise ratio... | |
| Discover the IM69D129FV01 – a low power digital XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP),... | |
| High performance analog XENSIV™ MEMS microphone The IM68A130 is a high performance, single-ended, analog MEMS microphone designed for applications which require a low LFRO (10Hz), a high SNR (low self-noise),... | |
| High performance digital XENSIVTM MEMS microphone IM70D122 makes the most out of Infineon´s Sealed Dual Membrane technology to meet a very high signal-to-noise ratio of 70 dB(A) and a... | |
| If IM69D130 is used in a 16 bit audio signal chain, the full SNR performance would not be realized as the noise floor will be limited by the system dynamic... | |
| IM69D127 is a digital high performance MEMS microphone based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size... | |
| IM69D130 is a high performance digital MEMS microphone making use of Infineon’s Dual Backplate MEMS technology to deliver 105dB dynamic range and high output linearity up to 130dBSPL. The application... | |
| IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR... | |
| Infineon’s XENSIV™ MEMS analog microphone IM70A135 is a compact high-performance microphone with a very high acoustic overload point of 135 dBSPL and a size of only 3.50 x 2.65 x... | |
| Infineon’s XENSIV™ MEMS analog microphone IM73A135 sets a new performance benchmark in MEMS microphones. A best-in-class signal to noise ratio (SNR) of 73 dB and a high acoustic overload point... | |
| Ultra-low noise digital XENSIVTM MEMS microphone IM73D122 is designed for applications which require a very high SNR (low self-noise) and a high sensitivity. The flat frequency response (20Hz low-frequency... | |
| XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003 In automotive markets 16-codecs are still widely used, which limits dynamic range of an... | |
| XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003 High SNR & low THD lead to improved speech intelligibility, thus best fit... |