Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7102 IRF7102

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205307-IRF7102 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6.6nC @ 10V Max Input Capacitance: 120pF @ 25V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205307-IRF7102 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6.6nC @ 10V Max Input Capacitance: 120pF @ 25V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7102 - 205307-IRF7102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7102
205307-IRF7102
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7102 205307-IRF7102
Manufacturer: Infineon Technologies Win Source Part Number: 205307-IRF7102 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6.6nC @ 10V Max Input Capacitance: 120pF @ 25V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205307-IRF7102
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 6.6nC @ 10V
Max Input Capacitance: 120pF @ 25V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 2A MOSFET Transistor - 289-IRF7102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 2A MOSFET Transistor
289-IRF7102
50V 2A MOSFET Transistor 289-IRF7102
MOSFET 2N-CH 50V 2A 8SO Product overview: IRF7102 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7102 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 2A 8SO Product overview: IRF7102 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7102-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7102-ND
FET, MOSFET Arrays IRF7102-ND
Mosfet Array 2 N-Channel (Dual) 50V 2A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 50V 2A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7102
MOSFET 2N-CH 50V 2A 8SO

MOSFET 2N-CH 50V 2A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 205307-IRF7102 289-IRF7102 IRF7102-ND IRF7102
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7102 50V 2A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details