Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6608 IRF6608

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017462-IRF6608 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET ST Dimension: DirectFET Isometric ST Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2120pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4,800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017462-IRF6608 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET ST Dimension: DirectFET Isometric ST Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2120pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6608 - 017462-IRF6608 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6608
017462-IRF6608
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6608 017462-IRF6608
Manufacturer: Infineon Technologies Win Source Part Number: 017462-IRF6608 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET ST Dimension: DirectFET Isometric ST Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2120pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4,800

Manufacturer: Infineon Technologies
Win Source Part Number: 017462-IRF6608
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET ST
Dimension: DirectFET Isometric ST
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2120pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4,800

Buy Now Datasheet
Singapore, Singapore
30V 13A MOSFET Transistor
278-IRF6608
30V 13A MOSFET Transistor 278-IRF6608
MOSFET N-CH 30V 13A DIRECTFET Product overview: IRF6608 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6608 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A DIRECTFET Product overview: IRF6608 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6608 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6608TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6608TR-ND
Single FETs, MOSFETs IRF6608TR-ND
N-Channel 30V 13A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 30V 13A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6608 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6608
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6608
MOSFET N-CH 30V 13A DIRECTFET

MOSFET N-CH 30V 13A DIRECTFET

Supplier's Site
MOSFET N-CH 30V 13A DIRECTFET - 376-IRF6608 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 13A DIRECTFET
376-IRF6608
MOSFET N-CH 30V 13A DIRECTFET 376-IRF6608
MOSFET N-CH 30V 13A DIRECTFET

MOSFET N-CH 30V 13A DIRECTFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017462-IRF6608 278-IRF6608 IRF6608TR-ND IRF6608 376-IRF6608
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6608 30V 13A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 13A DIRECTFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2100 to 42000 milliwatts 2100 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers