Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6713STRPBF IRF6713STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069331-IRF6713STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SQ Dimension: DirectFET Isometric SQ Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.4V @ 50μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2880pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069331-IRF6713STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SQ Dimension: DirectFET Isometric SQ Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.4V @ 50μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2880pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6713STRPBF - 069331-IRF6713STRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6713STRPBF
069331-IRF6713STRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6713STRPBF 069331-IRF6713STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069331-IRF6713STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET SQ Dimension: DirectFET Isometric SQ Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.4V @ 50μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2880pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069331-IRF6713STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SQ
Dimension: DirectFET Isometric SQ
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 22A (Ta), 95A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 50μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 2880pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF6713STRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6713STRPBF-ND
Single FETs, MOSFETs IRF6713STRPBF-ND
N-Channel 25V 22A (Ta), 95A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SQ

N-Channel 25V 22A (Ta), 95A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SQ

Buy Now Datasheet
Singapore, Singapore
N-Channel 22A 25V 0.003ohm MOSFET Transistor
278-IRF6713STRPBF
N-Channel 22A 25V 0.003ohm MOSFET Transistor 278-IRF6713STRPBF
Power Field-Effect Transistor, 22A I(D), 25V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-2 Product overview: IRF6713STRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 25V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 25V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6713STRPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 22A I(D), 25V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-2 Product overview: IRF6713STRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 25V, 0.003ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22A, 25V, 0.003ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6713STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6713STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6713STRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6713STRPBF
MOSFET N-CH 25V 22A/95A DIRECTFT

MOSFET N-CH 25V 22A/95A DIRECTFT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 069331-IRF6713STRPBF IRF6713STRPBF-ND 278-IRF6713STRPBF IRF6713STRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6713STRPBF Single FETs, MOSFETs N-Channel 22A 25V 0.003ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 25 volts
PD 2200 to 42000 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR9024NTRLCT-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers