Infineon Technologies AG Datasheets for Smart Card Chips

Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards; portable devices that resemble credit cards but are used in applications such as banking and health care.
Smart Card Chips: Learn more

Product Name Notes
CoM10.6 Dual Interface Module Build with innovative Coil on Module technology from Infineon to connect the module and the card antenna: eliminates the galvanic connection process simplifies the production improves...
Dual-interface module with inductive coupling for highly demanding applications The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrica l connection between...
S-COM8.4 dual interface module with inductive coupling and 6 CB contacts The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrica l...
16-bit security controller with Integrity Guard This SOLID FLASH™-based controller family cuts time-to market and the time-to-project to exceptionally low levels The SLE 78 USB is a cache-based pure 16-bit...
8 PIN contact based module - dedicated for 10 years life time applications - reduced chip thickness giving new flexibility in card construction - Superior tape material for highest robustness...
Applet Collection by Masketch GmbH, Java Card platform including eMRTD applet (ICAO) and ePKI Applet
Applet Collection by Masketch GmbH, Java Card platform including eMRTD applet (ICAO)
Applet Collection by Masktech GmbH, Java Card platform including ePKI applet
Authentication solution for improved security and reduced system costs *This product is "not recommended for new designs". Check out our new OPTIGA™ Authenticate S for your device authentication needs. Counterfeit...
Block chain solution on Java Card platform
CIPURSE™S profile compliant contactless security controller The CIPURSE™4move is a dedicated contactless security controller for cost optimized tickets and cards in transport ticketing applications. It is featuring CIPURSE™S profile and...
Contact-based module 8 contacts Epoxy Tape Wire Bond Mold Summary of Features 14.25mm 13 x 11.8mm max. 600?m CIN ISO 7816-1, ISO 7810, ISO 10373-1/-3 Au surface, Pd surface Tape...
Contactless secured NFC tag Our contactless NFC4TC304 NFC tag is designed to meet the highest levels of security such as those required for authentication applications. The NFC4TC304 tag incorporates the...
Contactless Security Controller featuring CIPURSE™ functionality The SLS 32TLC100(M) is a dedicated security controller for transport ticketing applications featuring CIPURSE™ functionality, offering CIPURSE™T profile of CIPURSE™V2. The emulation supports existing...
Contactless Security Memory featuring CIPURSE™ functionality CIPURSE™L Profile compliant security product CIPURSE™move is the ideal product to migrate from existing e.g. none security legacy systems towards a more advanced and...
dual interface module 6 contacts
dual interface module 8 contacts
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors The SLC38B benefits of a 32-bit architecture based on the Arm® SecurCore® SC300 enhanced...
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors Without external power source, SLC39B is fully capable to power supply and communicate with...
Elevate in-car RGB ambient lighting with intelligent LED drivers featuring integrated microcontroller and LIN transceiver Initially exclusive to high-end cars, ambient lighting is now common in affordable models, setting a...
Enhanced device authentication to protect against counterfeits Consumer devices, home appliances and industrial machines are constantly exposed to the risk of counterfeit spares and accessories. Fakes can compromise functionality, user...
Enhanced security for connected / IoT devices with OPTIGA™ TRUST X SLS 32AIA OPTIGA™ Trust X reduces integration effort and is easy to use – making it ideal for customers...
Infineon Applet Collection eMRTD V1.0, Java Card platform including eMRTD applet (ICAO)
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus...
Infineon’s Trusted Platform Module (TPM 2.0) SLB 9665 is a fully standard compliant TPM based on the latest Trusted Computing Group (TCG) specification 2.0. Summary of Features Compliant to TPM...
Infineon’s Trusted Platform Module (TPM) SLB9670 is the latest product featuring a fully TCG TPM 2.0 standard compliant module with a SPI interface. TPMs are widely used as a root...
Intelligent 1 kByte Memory Chip SLE 66R35I 4-byte fixed non unique number (FNUID) SLE 66R35R 4-byte, fixed reused IDentification number (r-ID) SLE 66R35E7 7-byte Unique IDentification number (UID) Summary of...
Java Card platform with Eclipse development tool including ePassletSuite by cryptovision GmbH edition 1
Java Card platform with Eclipse development tool including ePassletSuite by cryptovision GmbH edition 2
Java Card platform with Eclipse development tool including ePassletSuite by cryptovision GmbH edition 3
Java Card platform with Eclipse development tool
Native generic ID platform including ePass use case
NFC I2C bridge tag for contactless authentication and secured configuration of IoT devices OPTIGA™ Authenticate NBT is a high-performance NFC I2C bridge tag, Type 4 Tag certified by the NFC...
OPTIGA™ Trust M is a security solution based on CC EAL 6+ (high) certified tamper-resistant hardware. The Secure Element can be used with any MCU/MPU or application processor to perform...
Our contactless NFC4TC1K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC1K0 tags incorporates the CIPURSE™ V2 open-standard security...
Our contactless NFC4TC2K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC2K0 tags incorporates the CIPURSE™ V2 open-standard security...
Our contactless NFC4TC4K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC4K0 tags incorporates the CIPURSE™ V2 open-standard security...
Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card...
Ready-to-use TPM optimized for embedded systems featuring I2C interface and PQC-protected firmware update mechanism OPTIGA™ TPM SLB 9673 FW26.xx is the latest addition to the OPTIGA™ TPM family targeted at...
Ready-to-use TPM with SPI interface and PQC-protected firmware update mechanism optimized for IoT network and embedded control devices OPTIGA™ TPM SLB 9672 FW16.xx is one of the latest products in...
Security cryptocontroller, optimized for industrial applications (M2M SIM and eSIM)
Smart Payment Accessory ready-to-use solution for wearables and stickers
TEGRION™ SLC26GDA360 security controller with Integrity Guard 32. Optimized for long-term use in government identification applications The SLC26GDA360 is a member of theTEGRION™ SLC2xG security controller, optimized for Government Identification...
The easiest way to securely deploy IoT devices to the cloud at scale OPTIGA™ Trust M Express is a pre-provisioned Secure Element that simplifies the integration of security in IoT...
The easy way to add Matter and security to your smart home devices OPTIGA™ Trust M MTR is our OPTIGA™ Trust M discrete security solution combined with a Matter provisioning...
The ideal anti-counterfeiting solution for mobile device batteries OPTIGATM Authenticate On is an authentication solution optimized for mobile device batteries, designed to be easily integrated into even the smallest...
The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced...
The P-MCC8-2-6 is an optimized contactless module that works as a 1:1 replacement for the existing MCC8-2-3/MOB4 modules: No change in thickness (shape and chip); No change in shape size...
The P-MCS8-2-1 is a economical thin module (< 250µm) allowing: integration of additional security layer, possibility of very thin inlays, additional layer to reduce card cracks, higher card quality (more...
ultrathin contactless module with inductive coupling
With the MFC6.x product series Infineon offers black lined premium Flip Chip packages with an equivalent appearance like epoxy tape.In combination with an optimized card cavtiy this products offer advantages...
World’s tiniest GSMA-compliant and world’s first 28 nm eSIM solution optimized for mobile consumer devices OPTIGA™ Connect Consumer OC1230 comes with a rich feature set optimized for mobile consumer devices,...