Infineon Technologies AG N-Channel 55A 80V 0.015ohm MOSFET Transistor IRF6668TRPBF

Description
Power Field-Effect Transistor, 55A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-3 Product overview: IRF6668TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 80V, 0.015ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 80V, 0.015ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6668TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 55A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-3 Product overview: IRF6668TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 80V, 0.015ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 80V, 0.015ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6668TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 55A 80V 0.015ohm MOSFET Transistor
278-IRF6668TRPBF
N-Channel 55A 80V 0.015ohm MOSFET Transistor 278-IRF6668TRPBF
Power Field-Effect Transistor, 55A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-3 Product overview: IRF6668TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 80V, 0.015ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 80V, 0.015ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6668TRPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 55A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, ISOMETRIC-3 Product overview: IRF6668TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 80V, 0.015ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55A, 80V, 0.015ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6668TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6668TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6668TRPBFCT-ND
Single FETs, MOSFETs IRF6668TRPBFCT-ND
N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

Buy Now Datasheet
Single FETs, MOSFETs - IRF6668TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6668TRPBFTR-ND
Single FETs, MOSFETs IRF6668TRPBFTR-ND
N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

Buy Now Datasheet
Single FETs, MOSFETs - IRF6668TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6668TRPBFDKR-ND
Single FETs, MOSFETs IRF6668TRPBFDKR-ND
N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

N-Channel 80V 55A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ

Buy Now Datasheet
MOSFETs - 2152577 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152577
MOSFETs 2152577
Infineon MOSFET IRF6668TRPBF

Infineon MOSFET IRF6668TRPBF

Supplier's Site
MOSFETs - 2152578P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152578P
MOSFETs 2152578P
Infineon MOSFET IRF6668TRPBF

Infineon MOSFET IRF6668TRPBF

Supplier's Site
MOSFETs - 2152578 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152578
MOSFETs 2152578
Infineon MOSFET IRF6668TRPBF

Infineon MOSFET IRF6668TRPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6668TRPBF - 017476-IRF6668TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6668TRPBF
017476-IRF6668TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6668TRPBF 017476-IRF6668TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017476-IRF6668TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MZ Dimension: DirectFET Isometric MZ Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1320pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017476-IRF6668TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MZ
Dimension: DirectFET Isometric MZ
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4.9V @ 100μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1320pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 80V, 55A, Directfet Mz; Transistor Polarity Infineon - 91Y4746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 55A, Directfet Mz; Transistor Polarity Infineon
91Y4746
Mosfet, N-Ch, 80V, 55A, Directfet Mz; Transistor Polarity Infineon 91Y4746
MOSFET, N-CH, 80V, 55A, DIRECTFET MZ; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 55A, DIRECTFET MZ; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6668TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6668TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6668TRPBF
MOSFET N-CH 80V 55A DIRECTFET MZ

MOSFET N-CH 80V 55A DIRECTFET MZ

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V 1 N-CH HEXFET 15mOhms 22nC

MOSFET 80V 1 N-CH HEXFET 15mOhms 22nC

Buy Now Datasheet
Transistor - 108077923 - Radwell International
Willingboro, NJ, United States
Transistor
108077923
Transistor 108077923
(PRICE/TC) MOSFET, N-CH, 80V, 55A, DIRECTFET MZ; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:55A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):0.012OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 80V, 55A, DIRECTFET MZ; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:55A; DRAIN SOURCE VOLTAGE VDS:80V; ON RESISTANCE RDS(ON):0.012OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6668TRPBF IRF6668TRPBFCT-ND 2152577 2152578P 017476-IRF6668TRPBF 91Y4746 IRF6668TRPBF IRF6668TRPBF 108077923
Product Name N-Channel 55A 80V 0.015ohm MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6668TRPBF Mosfet, N-Ch, 80V, 55A, Directfet Mz; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MZ Directfet(m) DirectFET SOT3; DIRECTFET MZ TO-3 DirectFETTM Isometric MZ
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data