Infineon Technologies AG FET, MOSFET Arrays IRF7103PBF

Description
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7103PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7103PBF-ND
FET, MOSFET Arrays IRF7103PBF-ND
Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 50V 3A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
50V 3A MOSFET Transistor
289-IRF7103PBF
50V 3A MOSFET Transistor 289-IRF7103PBF
MOSFET 2N-CH 50V 3A 8SO Product overview: IRF7103PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7103PBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 3A 8SO Product overview: IRF7103PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7103PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE - 70016975 - Allied Electronics, Inc.
Fort Worth, TX, USA
50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE
70016975
50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE 70016975
50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE

50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7103PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7103PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7103PBF
MOSFET 2N-CH 50V 3A 8SO

MOSFET 2N-CH 50V 3A 8SO

Supplier's Site
Trans MOSFET N-CH 50V 3A 8-Pin SOIC - IRF7103PBF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 50V 3A 8-Pin SOIC
IRF7103PBF
Trans MOSFET N-CH 50V 3A 8-Pin SOIC IRF7103PBF
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Dual N Channel Mosfet, 50V, Soic; Transistor Polarity Infineon - 19K8219 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 50V, Soic; Transistor Polarity Infineon
19K8219
Dual N Channel Mosfet, 50V, Soic; Transistor Polarity Infineon 19K8219
DUAL N CHANNEL MOSFET, 50V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 50V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.13ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7103PBF-ND 289-IRF7103PBF 70016975 IRF7103PBF IRF7103PBF 19K8219
Product Name FET, MOSFET Arrays 50V 3A MOSFET Transistor 50V DUAL N-CHANNEL HEXFET POWER MOSFET IN A SO-8 PACKAGE Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 50V 3A 8-Pin SOIC Dual N Channel Mosfet, 50V, Soic; Transistor Polarity Infineon
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
PD 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data