MOSFET N/P-CH 30V 4A/3A 8SO Product overview: IRF7309PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7309PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187194-IRF7309PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7309PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 1.4W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 4A, 3A
Rds On (Maximum) at Id, Vgs: 50mOhm at 2.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 520pF at 15V
Mosfet Array N and P-Channel 30V 4A, 3A 1.4W Surface Mount 8-SO
MOSFET N/P-CH 30V 4A/3A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 289-IRF7309PBF | 1187194-IRF7309PBF | IRF7309PBF-ND | IRF7309PBF |
| Product Name | 30V 4A 3A MOSFET Transistor | FETs - Arrays - IRF7309PBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | |
| Packing Method | Tube | Tube; Tube | Tube; Tube |