Infineon Technologies AG Single FETs, MOSFETs IRF7450

Description
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7450-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7450-ND
Single FETs, MOSFETs IRF7450-ND
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450 - 59949-IRF7450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450
59949-IRF7450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450 59949-IRF7450
Manufacturer: Infineon Technologies Win Source Part Number: 59949-IRF7450 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 940pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 170 mOhm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 59949-IRF7450
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 940pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 2.5A MOSFET Transistor - 278-IRF7450 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2.5A MOSFET Transistor
278-IRF7450
200V 2.5A MOSFET Transistor 278-IRF7450
MOSFET N-CH 200V 2.5A 8SO Product overview: IRF7450 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7450 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 2.5A 8SO Product overview: IRF7450 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7450
MOSFET N-CH 200V 2.5A 8SO

MOSFET N-CH 200V 2.5A 8SO

Supplier's Site
MOSFET N-CH 200V 2.5A 8-SOIC - 376-IRF7450 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 2.5A 8-SOIC
376-IRF7450
MOSFET N-CH 200V 2.5A 8-SOIC 376-IRF7450
MOSFET N-CH 200V 2.5A 8-SOIC

MOSFET N-CH 200V 2.5A 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7450-ND 59949-IRF7450 278-IRF7450 IRF7450 376-IRF7450
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450 200V 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 2.5A 8-SOIC
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 200 volts 200 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data