Infineon Technologies AG Single FETs, MOSFETs IRF6638TRPBF

Description
N-Channel 30V 25A (Ta), 140A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Request a Quote Datasheet
Description
N-Channel 30V 25A (Ta), 140A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6638TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6638TRPBFTR-ND
Single FETs, MOSFETs IRF6638TRPBFTR-ND
N-Channel 30V 25A (Ta), 140A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 25A (Ta), 140A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6638TRPBF - 111072-IRF6638TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6638TRPBF
111072-IRF6638TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6638TRPBF 111072-IRF6638TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 111072-IRF6638TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 140A (Tc) Gate-Source Threshold Voltage: 2.35V @ 100μA Max Gate Charge: 45nC @ 4.5V Max Input Capacitance: 3770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4,800

Manufacturer: Infineon Technologies
Win Source Part Number: 111072-IRF6638TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 45nC @ 4.5V
Max Input Capacitance: 3770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4,800

Buy Now Datasheet
Singapore, Singapore
30V 25A MOSFET Transistor
278-IRF6638TRPBF
30V 25A MOSFET Transistor 278-IRF6638TRPBF
MOSFET N-CH 30V 25A DIRECTFET Product overview: IRF6638TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6638TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 25A DIRECTFET Product overview: IRF6638TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6638TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6638TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6638TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6638TRPBF
MOSFET N-CH 30V 25A DIRECTFET

MOSFET N-CH 30V 25A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6638TRPBFTR-ND 111072-IRF6638TRPBF 278-IRF6638TRPBF IRF6638TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6638TRPBF 30V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MX SOT3; DIRECTFET MX Tape & Reel (TR) DirectFETTM Isometric MX
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFR3504TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers