Infineon Technologies AG 25V 29A MOSFET Transistor IRF6629TRPBF

Description
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 29A MOSFET Transistor
278-IRF6629TRPBF
25V 29A MOSFET Transistor 278-IRF6629TRPBF
MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 29A DIRECTFET Product overview: IRF6629TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6629TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6629TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6629TRPBFTR-ND
Single FETs, MOSFETs IRF6629TRPBFTR-ND
N-Channel 25V 29A (Ta), 180A (Tc) 2.8W (Ta), 100W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 25V 29A (Ta), 180A (Tc) 2.8W (Ta), 100W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6629TRPBF - 112800-IRF6629TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6629TRPBF
112800-IRF6629TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6629TRPBF 112800-IRF6629TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 112800-IRF6629TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 29A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 2.35V @ 100μA Max Gate Charge: 51nC @ 4.5V Max Input Capacitance: 4260pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 29A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4,800

Manufacturer: Infineon Technologies
Win Source Part Number: 112800-IRF6629TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 29A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 51nC @ 4.5V
Max Input Capacitance: 4260pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 29A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4,800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6629TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6629TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6629TRPBF
MOSFET N-CH 25V 29A DIRECTFET

MOSFET N-CH 25V 29A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6629TRPBF IRF6629TRPBFTR-ND 112800-IRF6629TRPBF IRF6629TRPBF
Product Name 25V 29A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6629TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 100000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MX SOT3; DIRECTFET MX DirectFETTM Isometric MX
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details