Infineon Technologies AG Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Product Name Notes
General-purpose diode for high-speed switching Summary of Features Hermetically sealed microwave package VBRmin 40V Potential Applications Circuit protection Voltage clamping High-level detecting and mixing Quality level for Engineering Models Applications...
General-purpose diode for high-speed switching Summary of Features Hermetically sealed microwave package VBRmin 70V Potential Applications Circuit protection Voltage clamping High-level detecting and mixing Quality level for Engineering Models Applications...
General-purpose diode for high-speed switching Summary of Features Hermetically sealed microwave package VBRmin 70V ESA Space Qualified ESCC Detail Spec. No.:5512/020/03 B Potential Applications Circuit protection Voltage clamping High-level detecting...
General-purpose diode for high-speed switching Summary of Features Hermetically sealed microwave package VBRmin 70V ESA Space Qualified ESCC Detail Spec. No.:5512/020/03 B Potential Applications Circuit protection Voltage clamping High-level detecting...
General-purpose diodes for high-speedswitching Summary of Features Hermetically sealed microwave package VBRmin 40V ESA Space Qualified ESCC Detail Spec. No.:5512/020/01 B Potential Applications Circuit protection Voltage clamping High-level detecting and...
General-purpose diodes for high-speedswitching Summary of Features Hermetically sealed microwave package VBRmin 40V ESA Space Qualified ESCC Detail Spec. No.:5512/020/01 B Potential Applications Circuit protection Voltage clamping High-level detecting and...
Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W
Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and...
PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V Potential Applications Current controlled RF resistor for RF attenuators and switches Quality level for Engineering...
PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V Potential Applications Current controlled RF resistor for RF attenuators and switches Quality level for Engineering...
PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V ESA Space Qualified ESCC Detail Spec. No.: 5513/030/02 B Potential Applications Current controlled RF resistor...
PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V ESA Space Qualified ESCC Detail Spec. No.: 5513/030/02 B Potential Applications Current controlled RF resistor...
PIN Diode for high speed switching Summary of Features HiRel Discrete and Microwave Semiconductor PIN Diode for high speed switching of RF signals Very low capacitance Hermetically sealed microwave package...
PIN Diode for high speed switching Summary of Features Very low capacitance Hermetically sealed microwave package VBRmin 50V ESA Space Qualified ESCC Detail Spec. No.: 5512/020/01 B Applications Space applications...
Silicon PIN Diode Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range 1 MHz ... 2 GHz Especially useful as antenna switch in TV-sat tuners Very...
Silicon PIN Diode Summary of Features For low loss RF switches and attenuators Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF) Low...
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless...
Silicon PIN Diode Summary of Features Series diode for mobile communication in low loss transmit-receiver switches Band switch for TV-tuners Very low forward resistance (typ. 0.65 Ω @ 5 mA)...
Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile...
Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up...
Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 Ω @ 3 mA) Small capacitance Pb-free (RoHS...
Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box...
Silicon Schottky Diodes Summary of Features For mixer applications in the VHF / UHF range For high-speed switching applications Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base...
Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed...
Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications...
Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data...
Silicon Tuning Diode Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance High capacitance ratio Designed for low tuning voltage operation for VCO's in mobile communications...
Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package
Silicon Tuning Diode Summary of Features For UHF-TV-tuners High capacitance ratio Low series inductance Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant)...
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free...
Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Very low capacitance spread Designed for low tuning voltage operation for VCO's in mobile communications equipment For low frequency...
Silicon Tuning Diodes Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment For low...
Silicon Tuning Diodes Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very low...
Silicon Tuning Diodes Summary of Features High capacitance ratio High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band 77MHz to 108MHz Designed for application requiring back-to-back diode configuration for optimum signal distortion and...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band High tuning ratio at low supply voltage (car radio) Monolitic chip (common cathode) for perfect...
Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect...
Silicon Variable Capacitance Diode Summary of Features For VHF tuned circuit applications High figure of merit Pb-free (RoHS compliant) package
Silicon Variable Capcitance Diode Summary of Features For tuning of extended frequency band in VHF TV / VTR tuners High capacitance ratio Low series inductance Low series resistance Excellent uniformity...
Silicon Variable Capcitance Diode Summary of Features For VHF TV / VTR tuners Pb-free (RoHS compliant) package
These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction...
This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary...
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and...
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its very low capacitance...
This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and...
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and...
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and...
This Infineon RF PIN diodes provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low forward...
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low...
This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low...
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction...