Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SO
MOSFET N/P-CH 55V 4.7A/3.4A 8SO Product overview: IRF7343PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7343PBF can be used for catalog matching and distributor lookup.
55V DUAL N- AND P- CHANNEL HEXFET POWERMOSFET IN A SO-8 PACKAGE
MOSFET N/P-CH 55V 8-SOIC
MOSFET N/P-CH 55V 4.7A/3.4A 8SO
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.7A I(D), 55V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | IRF7343PBF-ND | 289-IRF7343PBF | 70017581 | IRF7343PBF | IRF7343PBF | 17345792 |
| Product Name | FET, MOSFET Arrays | 55V 4.7A 3.4A MOSFET Transistor | 55V DUAL N- AND P- CHANNEL HEXFET POWERMOSFET IN A SO-8 PACKAGE | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube | SO-8 | 8-SOIC (0.154", 3.90mm Width) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tube | Tube; Tube | ||||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel |